Weidmuller Circular Cable Assemblies 2717780100

Description
IE-C5DE4UP0100PCSPCS -E
Request a Quote Datasheet
Description
IE-C5DE4UP0100PCSPCS -E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2717780100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2717780100-ND
Circular Cable Assemblies 281-2717780100-ND
IE-C5DE4UP0100PCSPCS -E

IE-C5DE4UP0100PCSPCS-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2717780100-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-24-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details