Weidmuller Circular Cable Assemblies 2706200075

Description
IE-C5DD4UG0075DCSDCS -E
Request a Quote Datasheet
Description
IE-C5DD4UG0075DCSDCS -E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2706200075-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2706200075-ND
Circular Cable Assemblies 281-2706200075-ND
IE-C5DD4UG0075DCSDCS -E

IE-C5DD4UG0075DCSDCS-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2706200075-ND
Product Name Circular Cable Assemblies
Cable Length 24.6 ft (74.98 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Stability Cables - SW-185-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details