Weidmuller Circular Cable Assemblies 2706160300

Description
IE-C5DD4UG0300DSAXXX -E
Request a Quote Datasheet
Description
IE-C5DD4UG0300DSAXXX -E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-2706160300-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-2706160300-ND
Circular Cable Assemblies 281-2706160300-ND
IE-C5DD4UG0300DSAXXX -E

IE-C5DD4UG0300DSAXXX-E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-2706160300-ND
Product Name Circular Cable Assemblies
Cable Length 98.4 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-2500/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stability Cables - SV-185-FF-38 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details