The TFI-SERIES on-delay timing relay with part number 2697280000 is a DIN rail-mounted device used to extend short control pulses in automation systems. It operates from 24 to 240 V UC, with a continuous current rating of 8 A and a maximum switching voltage of 250 V AC or 30 V DC. The relay has a single changeover (CO) AgNi contact and supports time ranges from 0.05 s to 100 h. Its physical dimensions are 17.5 mm wide, 87 mm high, and 60 mm deep, with a weight of 74.54 g. The operating temperature range is -25 °C to 55 °C, and it meets IP20 protection, EN 61812-1 vibration standards, and cULus certification E360862. It features screw terminals for wire sizes from 0.5 to 4 mm² and has a green status LED. The device is RoHS compliant.
TIME DELAY RELAY, ON-DELAY, 8A, 250VAC; Relay Mounting:DIN Rail; Load Current:8A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:24V; Product Range:TFI SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 87AH5781 |
| Product Name | Time Delay Relay, On-Delay, 8A, 250Vac; Relay Mounting Weidmuller |
| Application Type | Latching |