The TFIS 12-240VUC 2NO SD is a star-delta timing relay for automation, extending short pulses to ensure reliable control signaling. It has two normally open AgNi contacts rated for 3 A continuous current and switching up to 250 V AC or 30 V DC. Operating from 12 to 240 V UC, it supports timing ranges from 0.5 s to 180 s across four intervals. The unit mounts on DIN TS 35 rails, measures 225 mm wide, 67 mm high, and 75 mm deep, and weighs 83 g. It operates from -25 °C to 60 °C, with IP20 protection and screw terminals for 0.5 to 4 mm² wires. It meets UL 94 V-0 flammability, EN 61812-1 vibration standards, and cULus E360862 certification. RoHS compliant.
TIME DELAY RELAY, STAR-DELTA, 3A, 250VAC; Relay Mounting:DIN Rail; Load Current:3A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Star-Delta
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 87AH5780 |
| Product Name | Time Delay Relay, Star-Delta, 3A, 250Vac; Relay Mounting Weidmuller |
| Application Type | Latching |