The Time Delay Relay, part number 87AH5779, is designed for automation engineering applications, providing reliable timing functions to manage high clock rates and prevent malfunctions. It features a repeat cycle timer function and operates with a rated control voltage of 12 to 240 V AC, with a continuous current rating of 8 A. The relay can switch voltages up to 250 V AC and has a maximum switching capacity of 2000 VA for AC and 240 W for DC. This relay is equipped with one changeover (CO) contact made of silver nickel (AgNi), ensuring durability with an electrical service life of 200,000 switching cycles under a DC coil load. It has a mechanical service life of 20 million cycles. The device operates within a temperature range of -25 °C to 55 °C and can withstand humidity levels of 15% to 85% without condensation. The relay is designed for DIN rail mounting and features screw connections for easy installation. It includes LED indicators for operational status, providing visual feedback during operation. The product complies with relevant safety standards and is RoHS compliant, making it suitable for various industrial applications.
TIME DELAY RELAY, REPEAT CYCLE/8A/250VAC; Relay Mounting:DIN Rail; Load Current:8A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:12V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 87AH5779 |
| Product Name | Time Delay Relay, Repeat Cycle/8A/250Vac; Relay Mounting Weidmuller |
| Application Type | Latching |