Weidmuller Time Delay Relay, On-Delay, 8A, 250Vac; Relay Mounting Weidmuller 2697250000

Description
TIME DELAY RELAY, ON-DELAY, 8A, 250VAC; Relay Mounting:DIN Rail; Load Current:8A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:12V; Product Range:TFI SeriesRoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, ON-DELAY, 8A, 250VAC; Relay Mounting:DIN Rail; Load Current:8A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:12V; Product Range:TFI SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, On-Delay, 8A, 250Vac; Relay Mounting Weidmuller - 87AH5778 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, On-Delay, 8A, 250Vac; Relay Mounting Weidmuller
87AH5778
Time Delay Relay, On-Delay, 8A, 250Vac; Relay Mounting Weidmuller 87AH5778
TIME DELAY RELAY, ON-DELAY, 8A, 250VAC; Relay Mounting:DIN Rail; Load Current:8A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:12V; Product Range:TFI SeriesRoHS Compliant: Yes

TIME DELAY RELAY, ON-DELAY, 8A, 250VAC; Relay Mounting:DIN Rail; Load Current:8A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:On-Delay; Control Voltage AC Min:12V; Product Range:TFI SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 87AH5778
Product Name Time Delay Relay, On-Delay, 8A, 250Vac; Relay Mounting Weidmuller
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details