The TOS 24-230VUC 24VDC5A ED2 is a solid-state relay with a 1 NO MOS-FET contact for switching DC loads up to 5 A at 3-33 V DC. It accepts control voltages from 24 to 230 V UC and features screw terminals with a clamping range of 0.14 to 2.5 mm². The device measures 12.8 mm wide, 87.8 mm deep, and 89.6 mm high, and mounts on a TS 35 rail. Operating temperature ranges from -20 °C to 60 °C, with a maximum switching frequency of 3 Hz. It has a voltage drop ≤0.3 V, leakage current <10 µA, and switch-on/off delays of ≤40 ms and ≤80 ms. A green LED indicates status. The relay meets UL94 V-0 flammability, IP20 protection, and carries cULus E141197 and DNV TAA00001E5 certifications.
TOS 24-230VUC 24VDC5A ED2
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 281-2662990000-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -4 to 140 F (-20 to 60 C) |