The TRS 24-230VUC 1NO HCP ED2 is a relay module with a single normally open contact made of AgSnO and tungsten, designed for high inrush power applications with a multi-voltage input range of 24 to 230 V AC/DC. It features a screw connection, 16 A continuous current rating, and a switching capacity of up to 4000 VA AC or 384 W DC. The device measures 87.8 mm deep, 89.6 mm high, and 12.8 mm wide, with a net weight of 56 g. It is mounted on a TS 35 rail, operates from -40 °C to 60 °C, and meets IP20, UL94 V-0, and RoHS compliance with exemptions 7a and 7cI. It carries cULus certification E141197 and DNV certification TAA00001E5. The contact minimum switching power is 1 W, and mechanical life is rated for 5 × 10⁶ switching cycles.
TRS 24-230VUC 1NO HCP ED2
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2662980000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |