The TOS 24-230VUC 24VDC2A ED2 is a solid-state relay with a single normally open MOS-FET contact, designed to switch DC loads up to 2 A at voltages between 3 and 33 V DC. It accepts control voltages from 24 to 230 V UC±10% and uses screw terminals with a clamping range of 0.14 to 2.5 mm². It measures 87.8 mm deep, 89.6 mm high, and 6.4 mm wide, and mounts on a TS 35 rail. Operating temperature ranges from -20 °C to 60 °C. Input power consumption is 255 mW at 230 V DC or 645 mVA at 230 V AC. Switching frequency is limited to 3 Hz. A green LED indicates status, and a free-wheeling diode protects the output. It complies with RoHS and UL94 V-0, and holds UL File No. E141197. Dielectric strength is 3.51 kVeff between control and load circuits.
TOS 24-230VUC 24VDC2A ED2
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 281-2662920000-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -4 to 140 F (-20 to 60 C) |