Weidmuller Modular/Ethernet Cables (RJ45, RJ11) 2661950900

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 29.53' (9.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 29.53' (9.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 281-2661950900-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
281-2661950900-ND
Modular/Ethernet Cables (RJ45, RJ11) 281-2661950900-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 29.53' (9.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 29.53' (9.00m) Shielded

Buy Now Datasheet
Patch Cord, Rj45 Plug-Rj45 Plug, 29.5Ft; Lan Category Weidmuller - 77AH6475 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 29.5Ft; Lan Category Weidmuller
77AH6475
Patch Cord, Rj45 Plug-Rj45 Plug, 29.5Ft; Lan Category Weidmuller 77AH6475
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 29.5FT; LAN Category:Cat6a; Cable Length - Metric:9m; Cable Length - Imperial:29.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 29.5FT; LAN Category:Cat6a; Cable Length - Metric:9m; Cable Length - Imperial:29.5ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 281-2661950900-ND 77AH6475
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Rj45 Plug, 29.5Ft; Lan Category Weidmuller
Cable Type Cat 6 Cat 6
Cable Length 29.53 ft (90.01 dm) 29.53 ft (90 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers