Weidmuller Modular/Ethernet Cables (RJ45, RJ11) 2661950800

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 26.25' (8.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 26.25' (8.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 281-2661950800-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
281-2661950800-ND
Modular/Ethernet Cables (RJ45, RJ11) 281-2661950800-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 26.25' (8.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 26.25' (8.00m) Shielded

Buy Now Datasheet
Patch Cord, Rj45 Plug-Rj45 Plug, 26.2Ft; Lan Category Weidmuller - 77AH6474 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 26.2Ft; Lan Category Weidmuller
77AH6474
Patch Cord, Rj45 Plug-Rj45 Plug, 26.2Ft; Lan Category Weidmuller 77AH6474
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 26.2FT; LAN Category:Cat6a; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 26.2FT; LAN Category:Cat6a; Cable Length - Metric:8m; Cable Length - Imperial:26.2ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 281-2661950800-ND 77AH6474
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Rj45 Plug, 26.2Ft; Lan Category Weidmuller
Cable Type Cat 6 Cat 6
Cable Length 26.25 ft (80.01 dm) 26.25 ft (80 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data