Weidmuller Modular/Ethernet Cables (RJ45, RJ11) 2661950700

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 281-2661950700-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
281-2661950700-ND
Modular/Ethernet Cables (RJ45, RJ11) 281-2661950700-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 22.97' (7.00m) Shielded

Buy Now Datasheet
Patch Cord, Rj45 Plug-Rj45 Plug, 23Ft; Lan Category Weidmuller - 77AH6473 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 23Ft; Lan Category Weidmuller
77AH6473
Patch Cord, Rj45 Plug-Rj45 Plug, 23Ft; Lan Category Weidmuller 77AH6473
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 23FT; LAN Category:Cat6a; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 23FT; LAN Category:Cat6a; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 281-2661950700-ND 77AH6473
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Rj45 Plug, 23Ft; Lan Category Weidmuller
Cable Type Cat 6 Cat 6
Cable Length 22.97 ft (70.01 dm) 22.97 ft (70 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
M8/M12 Cable Assemblies - TAD14841311-005 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
5 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details