Weidmuller Modular/Ethernet Cables (RJ45, RJ11) 2661950600

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 19.69' (6.00m) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 19.69' (6.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 281-2661950600-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
281-2661950600-ND
Modular/Ethernet Cables (RJ45, RJ11) 281-2661950600-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 19.69' (6.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 19.69' (6.00m) Shielded

Buy Now Datasheet
Patch Cord, Rj45 Plug-Rj45 Plug, 19.7Ft; Lan Category Weidmuller - 77AH6472 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 19.7Ft; Lan Category Weidmuller
77AH6472
Patch Cord, Rj45 Plug-Rj45 Plug, 19.7Ft; Lan Category Weidmuller 77AH6472
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 19.7FT; LAN Category:Cat6a; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 19.7FT; LAN Category:Cat6a; Cable Length - Metric:6m; Cable Length - Imperial:19.7ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 281-2661950600-ND 77AH6472
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Rj45 Plug, 19.7Ft; Lan Category Weidmuller
Cable Type Cat 6 Cat 6
Cable Length 19.69 ft (60.02 dm) 19.69 ft (60 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Ribbon & Flat Cable - 1-1437357-9 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers
Coaxial Cables (RF) - 3157-FLC-6FT-SMSM+-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Green PVC Single Wire - 55010450 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details