Weidmuller Patch Cord, Rj45 Plug-Rj45 Plug, 13.1Ft; Lan Category Weidmuller 2661950400

Description
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 13.1FT; LAN Category:Cat6a; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 13.1FT; LAN Category:Cat6a; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Rj45 Plug, 13.1Ft; Lan Category Weidmuller - 77AH6470 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 13.1Ft; Lan Category Weidmuller
77AH6470
Patch Cord, Rj45 Plug-Rj45 Plug, 13.1Ft; Lan Category Weidmuller 77AH6470
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 13.1FT; LAN Category:Cat6a; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 13.1FT; LAN Category:Cat6a; Cable Length - Metric:4m; Cable Length - Imperial:13.1ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH6470
Product Name Patch Cord, Rj45 Plug-Rj45 Plug, 13.1Ft; Lan Category Weidmuller
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
D-Sub Cables - A7FFB-2510G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details