RJ 45, CAT6 MODUPLUG PATCH CABLE
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 9.8FT; LAN Category:Cat6a; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 2661950300 | 77AH6469 |
| Product Name | Cable Assemblies - Modular Cables | Patch Cord, Rj45 Plug-Rj45 Plug, 9.8Ft; Lan Category Weidmuller |
| Cable Shielding | Shielded | |
| Cable Length | 9.84 ft (29.99 dm) | 9.84 ft (30 dm) |
| Application | LAN / Ethernet | |
| Product Type | Patch |