The Patch Cord, RJ45 Plug-RJ45 Plug, 3.3Ft (part number 77AH6466) is a Category 6A cable designed for high-speed data transmission. It features a length of 1 meter (3.3 feet) and is equipped with RJ45 connectors on both ends. The cable is constructed with twisted pair shielding, ensuring reduced interference and enhanced performance, with a maximum operating voltage of 48 V AC/DC. It supports Power over Ethernet (PoE) according to IEEE 802.3at standards, making it suitable for various networking applications. The cable is compliant with RoHS regulations and has a grey LSZH (Low Smoke Zero Halogen) sheath, which is beneficial for safety in confined spaces. The operating temperature range is from -20 °C to 60 °C, allowing for versatile use in different environments. This product is ideal for engineers looking for reliable connectivity solutions in industrial or commercial settings.
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.28' (1.00m) Shielded
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 3.3FT; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes
RJ 45, CAT6 MODUPLUG PATCH CABLE
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 281-2661950100-ND | 77AH6466 | 2661950100 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Patch Cord, Rj45 Plug-Rj45 Plug, 3.3Ft; Lan Category Weidmuller | Cable Assemblies - Modular Cables |
| Cable Type | Cat 6 | Cat 6 | |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |
| Connector Type | Plug to Plug | RJ-45; RJ45 Plug to RJ45 Plug | |
| Application | LAN / Ethernet |