Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 2.62' (800.0mm) Shielded
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 31.5"; LAN Category:Cat6a; Cable Length - Metric:800mm; Cable Length - Imperial:31.5"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 281-2661950080-ND | 77AH6464 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Patch Cord, Rj45 Plug-Rj45 Plug, 31.5; Lan Category Weidmuller |
| Cable Type | Cat 6 | Cat 6 |
| Cable Length | 2.62 ft (7.99 dm) | 2.62 ft (8 dm) |
| Connector Type | Plug to Plug | RJ-45; RJ45 Plug to RJ45 Plug |