PATCH CORD, RJ45 PLUG-RJ45 PLUG, 27.6"; LAN Category:Cat6a; Cable Length - Metric:700mm; Cable Length - Imperial:27.6"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 77AH6463 |
| Product Name | Patch Cord, Rj45 Plug-Rj45 Plug, 27.6; Lan Category Weidmuller |
| Application | LAN / Ethernet |
| Product Type | Patch |
| Cable Type | Cat 6 |