Weidmuller Modular/Ethernet Cables (RJ45, RJ11) 2661950040

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.31' (400.0mm) Shielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.31' (400.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 281-2661950040-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
281-2661950040-ND
Modular/Ethernet Cables (RJ45, RJ11) 281-2661950040-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.31' (400.0mm) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 1.31' (400.0mm) Shielded

Buy Now Datasheet
Patch Cord, Rj45 Plug-Rj45 Plug, 15.8; Lan Category Weidmuller - 77AH6460 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 15.8; Lan Category Weidmuller
77AH6460
Patch Cord, Rj45 Plug-Rj45 Plug, 15.8; Lan Category Weidmuller 77AH6460
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 15.8"; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 15.8"; LAN Category:Cat6a; Cable Length - Metric:400mm; Cable Length - Imperial:15.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 281-2661950040-ND 77AH6460
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Rj45 Plug-Rj45 Plug, 15.8; Lan Category Weidmuller
Cable Type Cat 6 Cat 6
Cable Length 1.31 ft (3.99 dm) 1.31 ft (4 dm)
Connector Type Plug to Plug RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details