The Patch Cord, RJ45 Plug-RJ45 Plug, 11.8" is a Cat6a cable designed for high-performance networking applications. It features a length of 0.3 meters (11.8 inches) and is constructed with a twisted pair design, ensuring reliable data transmission. The cable supports an operating voltage of 48 V AC/DC and is compliant with PoE/PoE+ standards as per IEEE 802.3at. It has a maximum operating temperature of 60 °C and a minimum of -20 °C, making it suitable for various environmental conditions. The cable's shielding consists of a complete copper braid, providing enhanced protection against interference. The product is RoHS compliant, ensuring it meets environmental safety standards. This patch cord is ideal for engineers looking for a reliable and efficient solution for their networking needs.
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 0.98' (300.0mm) Shielded
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 11.8"; LAN Category:Cat6a; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 281-2661950030-ND | 77AH6459 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Patch Cord, Rj45 Plug-Rj45 Plug, 11.8; Lan Category Weidmuller |
| Cable Type | Cat 6 | Cat 6 |
| Cable Length | 0.9800 ft (2.99 dm) | 0.9843 ft (3 dm) |
| Connector Type | Plug to Plug | RJ-45; RJ45 Plug to RJ45 Plug |