Weidmuller Patch Cord, Rj45 Plug-Rj45 Plug, 7.9; Lan Category Weidmuller 2661950020

Description
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 7.9"; LAN Category:Cat6a; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 7.9"; LAN Category:Cat6a; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug-Rj45 Plug, 7.9; Lan Category Weidmuller - 77AH6458 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Rj45 Plug, 7.9; Lan Category Weidmuller
77AH6458
Patch Cord, Rj45 Plug-Rj45 Plug, 7.9; Lan Category Weidmuller 77AH6458
PATCH CORD, RJ45 PLUG-RJ45 PLUG, 7.9"; LAN Category:Cat6a; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-RJ45 PLUG, 7.9"; LAN Category:Cat6a; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Grey; Product Range:RockStar ModuPlug Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH6458
Product Name Patch Cord, Rj45 Plug-Rj45 Plug, 7.9; Lan Category Weidmuller
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug , Twisted Pair Test Cable - 3056 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6459A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details