Weidmuller Headers, Plugs and Sockets 2647980000

Description
TERM BLOCK PLUG 6POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-2647980000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-2647980000-ND
Headers, Plugs and Sockets 4381-2647980000-ND
TERM BLOCK PLUG 6POS 5.08MM

TERM BLOCK PLUG 6POS 5.08MM

Buy Now Datasheet
Headers, Plugs and Sockets - 281-2647980000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2647980000-ND
Headers, Plugs and Sockets 281-2647980000-ND
"6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 4381-2647980000-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details