Weidmuller Headers, Plugs and Sockets 2647030000

Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 3POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-2647030000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-2647030000-ND
Headers, Plugs and Sockets 4381-2647030000-ND
TERM BLOCK PLUG 3POS 5.08MM

TERM BLOCK PLUG 3POS 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 4381-2647030000-ND
Product Name Headers, Plugs and Sockets
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F8AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details