Weidmuller
Headers, Plugs and Sockets
2646580000
Description
TERM BLOCK HDR 6POS 5MM
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK HDR 6POS 5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
281-2646580000-ND |
|
Product Name
|
Headers, Plugs and Sockets |
|
Connector Type
|
Header Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Male / Plug
Mounting
Through Hole
View Details
Category
Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type
Firewire - 6 Way
Gender
Female / Jack
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Connector Type
Header Connector; Header
Mounting
Through Hole, Right Angle
Current Rating
3.0 amps
View Details
2 suppliers