Weidmuller Headers, Plugs and Sockets 2644950000

Description
TERM BLOCK PLUG 2POS 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-2644950000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2644950000-ND
Headers, Plugs and Sockets 281-2644950000-ND
TERM BLOCK PLUG 2POS 5MM

TERM BLOCK PLUG 2POS 5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 281-2644950000-ND
Product Name Headers, Plugs and Sockets
Geometry 270°
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - TE-A-185292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details