Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 2642090000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate CPS Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Package: Bulk Operating Temperature: -40°C ~ 105°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate CPS Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Package: Bulk Operating Temperature: -40°C ~ 105°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate CPS Type: Plug, Female Sockets Pitch: 0.150" (3.81mm) Termination Style: Screw - Clamping Yoke (Tension Sleeve) Current - IEC: 8A Voltage - IEC: 320 V Current - UL: 8 A Voltage - UL: 300 V Package: Bulk Operating Temperature: -40°C ~ 105°C Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate CPS
Type: Plug, Female Sockets
Pitch: 0.150" (3.81mm)
Termination Style: Screw - Clamping Yoke (Tension Sleeve)
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Package: Bulk
Operating Temperature: -40°C ~ 105°C
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Backplane Connector, Header, 96 Position; Product Range Amphenol Communications Solutions - 58R3449 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details