Weidmuller Headers, Plugs and Sockets 2642090000

Description
TERM BLOCK PLUG 2POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-2642090000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-2642090000-ND
Headers, Plugs and Sockets 4381-2642090000-ND
TERM BLOCK PLUG 2POS 3.81MM

TERM BLOCK PLUG 2POS 3.81MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 4381-2642090000-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCS-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details