Weidmuller Pneumatic Contact, Socket, Crimp; Product Range Weidmuller 2637480000

Description
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact, Socket, Crimp; Product Range Weidmuller - 77AH6456 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Socket, Crimp; Product Range Weidmuller
77AH6456
Pneumatic Contact, Socket, Crimp; Product Range Weidmuller 77AH6456
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77AH6456
Product Name Pneumatic Contact, Socket, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0710 inch (1.8 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details