Weidmuller Pneumatic Contact, Pin, Crimp; Product Range Weidmuller 2637410000

Description
PNEUMATIC CONTACT, PIN, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC CONTACT, PIN, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact, Pin, Crimp; Product Range Weidmuller - 77AH6449 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Pin, Crimp; Product Range Weidmuller
77AH6449
Pneumatic Contact, Pin, Crimp; Product Range Weidmuller 77AH6449
PNEUMATIC CONTACT, PIN, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT, PIN, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77AH6449
Product Name Pneumatic Contact, Pin, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data