Weidmuller Pneumatic Contact, Socket, Crimp; Product Range Weidmuller 2637400000

Description
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact, Socket, Crimp; Product Range Weidmuller - 77AH6448 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Socket, Crimp; Product Range Weidmuller
77AH6448
Pneumatic Contact, Socket, Crimp; Product Range Weidmuller 77AH6448
PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT, SOCKET, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77AH6448
Product Name Pneumatic Contact, Socket, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details