Weidmuller Pneumatic Contact, Pin, Crimp; Product Range Weidmuller 2637350000

Description
PNEUMATIC CONTACT, PIN, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
PNEUMATIC CONTACT, PIN, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Contact, Pin, Crimp; Product Range Weidmuller - 77AH6446 - Newark, An Avnet Company
Chicago, IL, United States
Pneumatic Contact, Pin, Crimp; Product Range Weidmuller
77AH6446
Pneumatic Contact, Pin, Crimp; Product Range Weidmuller 77AH6446
PNEUMATIC CONTACT, PIN, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

PNEUMATIC CONTACT, PIN, CRIMP; Product Range:RockStar ModuPlug Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77AH6446
Product Name Pneumatic Contact, Pin, Crimp; Product Range Weidmuller
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452691-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details