Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
WEIDMULLER
2629130000 -- HEADERS, PLUGS AND SOCKETS
Weidmuller
Headers, Plugs and Sockets
2629130000
Description
TERM BLOCK PLUG 10POS 7.62MM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK PLUG 10POS 7.62MM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-2629130000-ND
Headers, Plugs and Sockets
281-2629130000-ND
TERM BLOCK PLUG 10POS 7.62MM
TERM BLOCK PLUG 10POS 7.62MM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
281-2629130000-ND
Product Name
Headers, Plugs and Sockets
Geometry
Straight; 180°
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
XC5(DIN-style Twin-contact Connectors)
XC5B-2431-3
Specs
Connector Type
Board to Board Connector; DIN Connector; Wire to Board Connector
Gender
Female / Jack
Geometry
Straight
View Details
4
suppliers
Shenzhen QH Industrial Co., Ltd
Connector - 9 Pin DIP Pogo Connector
View Details
Anderson Power Products
Powerpole ® Pak Retaining Pin
110G9
Specs
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
6
suppliers
Molex Signal Tech Industrial Ltd.
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors
Specs
Connector Type
Circular / Cylindrical Connectors
View Details