Weidmuller Solid State Relays 2618840000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-2618840000-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-2618840000-ND
Solid State Relays 281-2618840000-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
2618840000
Relays - Solid State Relays 2618840000
SSR RELAY SPST-NO 5A 3-33V

SSR RELAY SPST-NO 5A 3-33V

Supplier's Site
Solid State Relay, Spst-No, 24Vdc, 5A; Contact Configuration Weidmuller - 73AH2255 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 24Vdc, 5A; Contact Configuration Weidmuller
73AH2255
Solid State Relay, Spst-No, 24Vdc, 5A; Contact Configuration Weidmuller 73AH2255
SOLID STATE RELAY, SPST-NO, 24VDC, 5A; Contact Configuration:SPST-N O; Load Current:5A; Operating Voltage Max:33VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 24VDC, 5A; Contact Configuration:SPST-NO; Load Current:5A; Operating Voltage Max:33VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 281-2618840000-ND 2618840000 73AH2255
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, Spst-No, 24Vdc, 5A; Contact Configuration Weidmuller
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details