Weidmuller Solid State Relays 2618820000

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 281-2618820000-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
281-2618820000-ND
Solid State Relays 281-2618820000-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
2618820000
Relays - Solid State Relays 2618820000
SSR RELAY SPST-NO 2A 3-33V

SSR RELAY SPST-NO 2A 3-33V

Supplier's Site
Solid State Relay, Spst-No, 12Vdc, 2A; Contact Configuration Weidmuller - 73AH2254 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 12Vdc, 2A; Contact Configuration Weidmuller
73AH2254
Solid State Relay, Spst-No, 12Vdc, 2A; Contact Configuration Weidmuller 73AH2254
SOLID STATE RELAY, SPST-NO, 12VDC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:33VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 12VDC, 2A; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:33VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 281-2618820000-ND 2618820000 73AH2254
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, Spst-No, 12Vdc, 2A; Contact Configuration Weidmuller
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1959-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Power - Solid State Relays - Photovoltaic Relays - PVT322 - PVT322 - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers