Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, SPST-NO, 48V, 2A; Contact Configuration:SPST-N
SSR RELAY SPST-NO 2A 3-33V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 281-2618760000-ND | 73AH2249 | 2618760000 |
| Product Name | Solid State Relays | Solid State Relay, Spst-No, 48V, 2A; Contact Configuration Weidmuller | Relays - Solid State Relays |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | AC; DC |