The Solid State Relay, part number 73AH2242, features a single-pole, normally open (SPST-NO) contact configuration and is designed for a rated control voltage of 230V AC with a continuous current rating of 100 mA. It is capable of switching DC loads up to 48V. The relay has a compact design with a width of 6.4 mm, making it suitable for DIN rail mounting. This relay operates within a temperature range of -20°C to 60°C and can withstand humidity levels of 5-95% without condensation. It includes a green LED status indicator and has a maximum switching frequency of 3 Hz for both AC and DC control voltages. The relay is equipped with protective circuits, including a free-wheeling diode, and has a dielectric strength of 2.5 kV between the control and load sides. The relay utilizes a PUSH IN connection method, accommodating wire sizes from AWG 26 to AWG 14. It is compliant with various standards, including DIN EN 50178, and has a pollution severity level of 2. The product is RoHS compliant and has a mean time to failure (MTTF) of approximately 1,197 years, indicating high reliability for long-term applications.
Solid State SPST-NO (1 Form A) Module
SSR RELAY SPST-NO 100MA 0-48V
SOLID STATE RELAY, SPST-NO, 230V, 0.1A; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 281-2618690000-ND | 2618690000 | 73AH2242 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, Spst-No, 230V, 0.1A; Contact Configuration Weidmuller |
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | AC; DC |