Weidmuller Solid State Relays 2618670000

Description
SSR RELAY SPST-NO 2A 3-33V
Request a Quote Datasheet
Description
SSR RELAY SPST-NO 2A 3-33V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 4381-2618670000-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
4381-2618670000-ND
Solid State Relays 4381-2618670000-ND
SSR RELAY SPST-NO 2A 3-33V

SSR RELAY SPST-NO 2A 3-33V

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
2618670000
Relays - Solid State Relays 2618670000
SSR RELAY SPST-NO 2A 3-33V

SSR RELAY SPST-NO 2A 3-33V

Supplier's Site
Solid State Relay, Spst-No, 230Vac, 2A; Contact Configuration Weidmuller - 73AH2240 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 230Vac, 2A; Contact Configuration Weidmuller
73AH2240
Solid State Relay, Spst-No, 230Vac, 2A; Contact Configuration Weidmuller 73AH2240
SOLID STATE RELAY, SPST-NO, 230VAC, 2A; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:33VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:3VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 230VAC, 2A; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:33VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 4381-2618670000-ND 2618670000 73AH2240
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, Spst-No, 230Vac, 2A; Contact Configuration Weidmuller
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1231-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-859-720-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers