Weidmuller Solid State Relay, Spst-No, 230Vac, 0.1A; Contact Configuration Weidmuller 2618620000

Description
SOLID STATE RELAY, SPST-NO, 230VAC, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE RELAY, SPST-NO, 230VAC, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relay, Spst-No, 230Vac, 0.1A; Contact Configuration Weidmuller - 73AH2236 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 230Vac, 0.1A; Contact Configuration Weidmuller
73AH2236
Solid State Relay, Spst-No, 230Vac, 0.1A; Contact Configuration Weidmuller 73AH2236
SOLID STATE RELAY, SPST-NO, 230VAC, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 230VAC, 0.1A; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:DC Switch; Operating Voltage Min:0VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - 2618620000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
2618620000
Relays - Solid State Relays 2618620000
SSR RELAY SPST-NO 100MA 0-48V

SSR RELAY SPST-NO 100MA 0-48V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 73AH2236 2618620000
Product Name Solid State Relay, Spst-No, 230Vac, 0.1A; Contact Configuration Weidmuller Relays - Solid State Relays
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details