Weidmuller Power Relays, Over 2 Amps 2618550000

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-2618550000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-2618550000-ND
Power Relays, Over 2 Amps 281-2618550000-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 12VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618550000
Relays - Power Relays, Over 2 Amps 2618550000
RELAY GEN PURPOSE DPDT 8A 12V

RELAY GEN PURPOSE DPDT 8A 12V

Supplier's Site
Relay, Dpdt, 12Vdc, 8A, Din Rail; Contact Configuration Weidmuller - 73AH2230 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 12Vdc, 8A, Din Rail; Contact Configuration Weidmuller
73AH2230
Relay, Dpdt, 12Vdc, 8A, Din Rail; Contact Configuration Weidmuller 73AH2230
RELAY, DPDT, 12VDC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, DPDT, 12VDC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-2618550000-ND 2618550000 73AH2230
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 12Vdc, 8A, Din Rail; Contact Configuration Weidmuller
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products