RELAY GEN PURPOSE DPDT 8A 48V
RELAY, DPDT, 48V, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:48V; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:- RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 8A 48V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4381-2618520000-ND | 73AH2227 | 2618520000 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 48V, 8A, Din Rail; Contact Configuration Weidmuller | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Features | Visual Indicator | Latching |