Weidmuller Electromechanical Interface Relays 2618400000

Description
Weidmüller 2618400000
Request a Quote Datasheet
Description
Weidmüller 2618400000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 577815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
577815
Electromechanical Interface Relays 577815
Weidmüller 2618400000

Weidmüller 2618400000

Supplier's Site
Power Relays, Over 2 Amps - 281-2618400000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-2618400000-ND
Power Relays, Over 2 Amps 281-2618400000-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618400000
Relays - Power Relays, Over 2 Amps 2618400000
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Relay, Dpdt, 24Vdc, 8A, Din Rail; Contact Configuration Weidmuller - 73AH2217 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 24Vdc, 8A, Din Rail; Contact Configuration Weidmuller
73AH2217
Relay, Dpdt, 24Vdc, 8A, Din Rail; Contact Configuration Weidmuller 73AH2217
RELAY, DPDT, 24VDC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, DPDT, 24VDC, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 577815 281-2618400000-ND 2618400000 73AH2217
Product Name Electromechanical Interface Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 24Vdc, 8A, Din Rail; Contact Configuration Weidmuller
CO 1
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products