Weidmuller Relays - Solid State Relays 2618380000

Description
SSR RELAY SPST-NO 1A 24-240V
Datasheet
Description
SSR RELAY SPST-NO 1A 24-240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
2618380000
Relays - Solid State Relays 2618380000
SSR RELAY SPST-NO 1A 24-240V

SSR RELAY SPST-NO 1A 24-240V

Supplier's Site
Solid State Relay, Spst-No, 12Vdc, 1A; Contact Configuration Weidmuller - 73AH2215 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 12Vdc, 1A; Contact Configuration Weidmuller
73AH2215
Solid State Relay, Spst-No, 12Vdc, 1A; Contact Configuration Weidmuller 73AH2215
SOLID STATE RELAY, SPST-NO, 12VDC, 1A; Contact Configuration:SPST-N O; Load Current:1A; Operating Voltage Max:240VAC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 12VDC, 1A; Contact Configuration:SPST-NO; Load Current:1A; Operating Voltage Max:240VAC; Relay Mounting:DIN Rail; Relay Terminals:Push In; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 2618380000 73AH2215
Product Name Relays - Solid State Relays Solid State Relay, Spst-No, 12Vdc, 1A; Contact Configuration Weidmuller
Mounting DIN; DIN Rail DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVY117-TPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid-state relay module - 857-718 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details