General Purpose Relay DPDT (2 Form C) 230VAC/DC Coil DIN Rail
RELAY GEN PURPOSE DPDT 8A 230V
RELAY, DPDT, 230V, 8A, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230V; Contact Current:8A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In; Coil Resistance:-RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 281-2618300000-ND | 2618300000 | 73AH2208 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 230V, 8A, Din Rail; Contact Configuration Weidmuller |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw |