Weidmuller Relays - Power Relays, Over 2 Amps 2618260000

Description
RELAY GEN PURPOSE SPDT 16A 230V
Datasheet
Description
RELAY GEN PURPOSE SPDT 16A 230V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618260000
Relays - Power Relays, Over 2 Amps 2618260000
RELAY GEN PURPOSE SPDT 16A 230V

RELAY GEN PURPOSE SPDT 16A 230V

Supplier's Site
Relay, Spdt, 230V, 16A, Din Rail; Contact Configuration Weidmuller - 73AH2204 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 230V, 16A, Din Rail; Contact Configuration Weidmuller
73AH2204
Relay, Spdt, 230V, 16A, Din Rail; Contact Configuration Weidmuller 73AH2204
RELAY, SPDT, 230V, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:230V; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, SPDT, 230V, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:230V; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 2618260000 73AH2204
Product Name Relays - Power Relays, Over 2 Amps Relay, Spdt, 230V, 16A, Din Rail; Contact Configuration Weidmuller
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 230 volts 230 volts
DC Coil Voltage 230 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay;E-Mech;Gen Purp;SPST-NO;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250/24AC/DC;6 Pin - 70175264 - Allied Electronics, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1893156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details