General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail
Weidmüller 2618200000
RELAY GEN PURPOSE SPDT 6A 230V
RELAY, SPDT, 230VAC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 281-2618200000-ND | 577750 | 2618200000 | 73AH2199 |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 230Vac, 6A, Din Rail; Contact Configuration Weidmuller |
| Relay Type | General | |||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |