Weidmuller Power Relays, Over 2 Amps 2618130000

Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-2618130000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-2618130000-ND
Power Relays, Over 2 Amps 281-2618130000-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail

Buy Now Datasheet
Relay, Spdt, 5Vdc, 16A, Din Rail; Contact Configuration Weidmuller - 73AH2192 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 5Vdc, 16A, Din Rail; Contact Configuration Weidmuller
73AH2192
Relay, Spdt, 5Vdc, 16A, Din Rail; Contact Configuration Weidmuller 73AH2192
RELAY, SPDT, 5VDC, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, SPDT, 5VDC, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618130000
Relays - Power Relays, Over 2 Amps 2618130000
RELAY GEN PURPOSE SPDT 16A 5V

RELAY GEN PURPOSE SPDT 16A 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-2618130000-ND 73AH2192 2618130000
Product Name Power Relays, Over 2 Amps Relay, Spdt, 5Vdc, 16A, Din Rail; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data