Weidmuller Power Relays, Over 2 Amps 2618120000

Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-2618120000-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-2618120000-ND
Power Relays, Over 2 Amps 281-2618120000-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail

Buy Now Datasheet
Relay, Spdt, 12Vdc, 6A, Din Rail; Contact Configuration Weidmuller - 73AH2191 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 12Vdc, 6A, Din Rail; Contact Configuration Weidmuller
73AH2191
Relay, Spdt, 12Vdc, 6A, Din Rail; Contact Configuration Weidmuller 73AH2191
RELAY, SPDT, 12VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

RELAY, SPDT, 12VDC, 6A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2618120000
Relays - Power Relays, Over 2 Amps 2618120000
RELAY GEN PURPOSE SPDT 6A 12V

RELAY GEN PURPOSE SPDT 6A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-2618120000-ND 73AH2191 2618120000
Product Name Power Relays, Over 2 Amps Relay, Spdt, 12Vdc, 6A, Din Rail; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393154-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Electromechanical Interface Relays - 1232843 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details