RELAY GEN PURPOSE SPDT 16A 24V
RELAY, SPDT, 24VDC, 16A, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:TERM SERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Push In RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 2618100000 | 73AH2189 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 24Vdc, 16A, Din Rail; Contact Configuration Weidmuller |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| DC Coil Voltage | 24 volts | 24 volts |
| Mounting | DIN; DIN Rail | DIN; DIN Rail |