RELAY GEN PURPOSE SPST 16A 24V
RELAY, SPST-NO, 24VDC, 16A, DIN RAIL; Contact Configuration:SPST-N
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | 2618090000 | 73AH2188 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 24Vdc, 16A, Din Rail; Contact Configuration Weidmuller |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw |
| DC Coil Voltage | 24 volts | 24 volts |
| Mounting | DIN; DIN Rail | DIN; DIN Rail |